Yageo USA RES 12 OHM 5W 1% AXIAL NKN5WSFR-73-12R

Description
RES 12ohm 5W 1% AXIAL
Request a Quote
Description
RES 12ohm 5W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 5W 1% AXIAL - NKN5WSFR-73-12R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5W 1% AXIAL
NKN5WSFR-73-12R
RES 12 OHM 5W 1% AXIAL NKN5WSFR-73-12R
RES 12ohm 5W 1% AXIAL

RES 12ohm 5W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN5WSFR-73-12R
Product Name RES 12 OHM 5W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details