Yageo USA RES 0.39 OHM 4W 1% AXIAL NKN400FR-73-0R39

Description
RES 0.39ohm 4W 1% AXIAL
Request a Quote
Description
RES 0.39ohm 4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.39 OHM 4W 1% AXIAL - NKN400FR-73-0R39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.39 OHM 4W 1% AXIAL
NKN400FR-73-0R39
RES 0.39 OHM 4W 1% AXIAL NKN400FR-73-0R39
RES 0.39ohm 4W 1% AXIAL

RES 0.39ohm 4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN400FR-73-0R39
Product Name RES 0.39 OHM 4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details