Yageo USA RES 0.33 OHM 4W 1% AXIAL NKN400FR-73-0R33

Description
RES 0.33ohm 4W 1% AXIAL
Request a Quote
Description
RES 0.33ohm 4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 4W 1% AXIAL - NKN400FR-73-0R33 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 4W 1% AXIAL
NKN400FR-73-0R33
RES 0.33 OHM 4W 1% AXIAL NKN400FR-73-0R33
RES 0.33ohm 4W 1% AXIAL

RES 0.33ohm 4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN400FR-73-0R33
Product Name RES 0.33 OHM 4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details