750 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
RES NON-INDUCT WW .75ohm 3W 5%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | NKN3WSJR-73-0R75-ND | NKN3WSJR-73-0R75 |
| Product Name | Through Hole Resistors | RES NON-INDUCT WW .75 OHM 3W 5% |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.7500 ohms | 0.7500 ohms |