Yageo USA RES 5.6 OHM 3W 1% AXIAL NKN3WSFR-73-5R6

Description
RES 5.6ohm 3W 1% AXIAL
Request a Quote
Description
RES 5.6ohm 3W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 3W 1% AXIAL - NKN3WSFR-73-5R6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 3W 1% AXIAL
NKN3WSFR-73-5R6
RES 5.6 OHM 3W 1% AXIAL NKN3WSFR-73-5R6
RES 5.6ohm 3W 1% AXIAL

RES 5.6ohm 3W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN3WSFR-73-5R6
Product Name RES 5.6 OHM 3W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details