Yageo USA RES 16 OHM 3W 1% AXIAL NKN3WSFR-73-16R

Description
RES 16ohm 3W 1% AXIAL
Request a Quote
Description
RES 16ohm 3W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 3W 1% AXIAL - NKN3WSFR-73-16R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 3W 1% AXIAL
NKN3WSFR-73-16R
RES 16 OHM 3W 1% AXIAL NKN3WSFR-73-16R
RES 16ohm 3W 1% AXIAL

RES 16ohm 3W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN3WSFR-73-16R
Product Name RES 16 OHM 3W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details