Yageo USA RES NON-INDUCT WW 2.3 OHM 2W 5% NKN2WSJR-73-2R3

Description
RES NON-INDUCT WW 2.3ohm 2W 5%
Request a Quote Datasheet
Description
RES NON-INDUCT WW 2.3ohm 2W 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NON-INDUCT WW 2.3 OHM 2W 5% - NKN2WSJR-73-2R3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NON-INDUCT WW 2.3 OHM 2W 5%
NKN2WSJR-73-2R3
RES NON-INDUCT WW 2.3 OHM 2W 5% NKN2WSJR-73-2R3
RES NON-INDUCT WW 2.3ohm 2W 5%

RES NON-INDUCT WW 2.3ohm 2W 5%

Supplier's Site
Through Hole Resistors - NKN2WSJR-73-2R3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN2WSJR-73-2R3-ND
Through Hole Resistors NKN2WSJR-73-2R3-ND
2.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

2.3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NKN2WSJR-73-2R3 NKN2WSJR-73-2R3-ND
Product Name RES NON-INDUCT WW 2.3 OHM 2W 5% Through Hole Resistors
Resistance Range 2.3 ohms 2.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details