Yageo USA RES 6.8 OHM 2W 1% AXIAL NKN2WSFR-73-6R8

Description
RES 6.8ohm 2W 1% AXIAL
Request a Quote
Description
RES 6.8ohm 2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 2W 1% AXIAL - NKN2WSFR-73-6R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 2W 1% AXIAL
NKN2WSFR-73-6R8
RES 6.8 OHM 2W 1% AXIAL NKN2WSFR-73-6R8
RES 6.8ohm 2W 1% AXIAL

RES 6.8ohm 2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN2WSFR-73-6R8
Product Name RES 6.8 OHM 2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details