Yageo USA RES 2.7 OHM 2W 1% AXIAL NKN2WSFR-73-2R7

Description
RES 2.7ohm 2W 1% AXIAL
Request a Quote
Description
RES 2.7ohm 2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 2W 1% AXIAL - NKN2WSFR-73-2R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 2W 1% AXIAL
NKN2WSFR-73-2R7
RES 2.7 OHM 2W 1% AXIAL NKN2WSFR-73-2R7
RES 2.7ohm 2W 1% AXIAL

RES 2.7ohm 2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN2WSFR-73-2R7
Product Name RES 2.7 OHM 2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details