Yageo USA RES 2.2 OHM 2W 1% AXIAL NKN2WSFR-73-2R2

Description
RES 2.2ohm 2W 1% AXIAL
Request a Quote
Description
RES 2.2ohm 2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 2W 1% AXIAL - NKN2WSFR-73-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2W 1% AXIAL
NKN2WSFR-73-2R2
RES 2.2 OHM 2W 1% AXIAL NKN2WSFR-73-2R2
RES 2.2ohm 2W 1% AXIAL

RES 2.2ohm 2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NKN2WSFR-73-2R2
Product Name RES 2.2 OHM 2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details