Yageo USA
RES 0.2 OHM 2W 1% AXIAL
NKN2WSFR-73-0R2
Description
RES 0.2ohm 2W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 0.2ohm 2W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NKN2WSFR-73-0R2 |
|
Product Name
|
RES 0.2 OHM 2W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details