Yageo USA
RES 7.5 OHM 2W 1% AXIAL
NKN200FR-73-7R5
Description
RES 7.5ohm 2W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 7.5ohm 2W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
NKN200FR-73-7R5 |
|
Product Name
|
RES 7.5 OHM 2W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
3 suppliers
Resistance Range
0.0050 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details