Yageo USA RES 0.1 OHM 1W 5% AXIAL NKN100JR-52-0R1

Description
RES 0.1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 1W 5% AXIAL - NKN100JR-52-0R1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 1W 5% AXIAL
NKN100JR-52-0R1
RES 0.1 OHM 1W 5% AXIAL NKN100JR-52-0R1
RES 0.1ohm 1W 5% AXIAL

RES 0.1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - NKN100JR-52-0R1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NKN100JR-52-0R1-ND
Through Hole Resistors NKN100JR-52-0R1-ND
100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

100 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number NKN100JR-52-0R1 NKN100JR-52-0R1-ND
Product Name RES 0.1 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details