Yageo USA Through Hole Resistors NCR3WSKR-73-12R

Description
12 Ohms ±10% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Carbon Film
Request a Quote Datasheet
Description
12 Ohms ±10% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - NCR3WSKR-73-12R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
NCR3WSKR-73-12R-ND
Through Hole Resistors NCR3WSKR-73-12R-ND
12 Ohms ±10% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Carbon Film

12 Ohms ±10% 3W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Carbon Film

Buy Now Datasheet
RES 12 OHM 3W 10% AXIAL - NCR3WSKR-73-12R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 3W 10% AXIAL
NCR3WSKR-73-12R
RES 12 OHM 3W 10% AXIAL NCR3WSKR-73-12R
RES 12ohm 3W 10% AXIAL

RES 12ohm 3W 10% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number NCR3WSKR-73-12R-ND NCR3WSKR-73-12R
Product Name Through Hole Resistors RES 12 OHM 3W 10% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details