1 kOhms ±10% 2W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Carbon Film
RES 1Kohm 2W 10% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | NCR2WSKR-73-1K-ND | NCR2WSKR-73-1K |
| Product Name | Through Hole Resistors | RES 1K OHM 2W 10% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 10 +/- % | 10 +/- % |