Yageo USA RES 75 OHM 1W 10% AXIAL NCR100KR-73-75R

Description
RES 75ohm 1W 10% AXIAL
Request a Quote
Description
RES 75ohm 1W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 10% AXIAL - NCR100KR-73-75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 10% AXIAL
NCR100KR-73-75R
RES 75 OHM 1W 10% AXIAL NCR100KR-73-75R
RES 75ohm 1W 10% AXIAL

RES 75ohm 1W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NCR100KR-73-75R
Product Name RES 75 OHM 1W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details