Yageo USA RES 1.5K OHM 1/4W 10% AXIAL NCR-25KR-52-1K5

Description
RES 1.5Kohm 1/4W 10% AXIAL
Request a Quote
Description
RES 1.5Kohm 1/4W 10% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 10% AXIAL - NCR-25KR-52-1K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 10% AXIAL
NCR-25KR-52-1K5
RES 1.5K OHM 1/4W 10% AXIAL NCR-25KR-52-1K5
RES 1.5Kohm 1/4W 10% AXIAL

RES 1.5Kohm 1/4W 10% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NCR-25KR-52-1K5
Product Name RES 1.5K OHM 1/4W 10% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details