KEMET Electronics Corporation Power Line Filter Modules MR-2021

Description
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19936-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19936-ND
Power Line Filter Modules 399-19936-ND
Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 2A 250VAC Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1-Ph, 250V, Qc; Voltage Rating Kemet - 90AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 250V, Qc; Voltage Rating Kemet
90AC6261
Power Line Filter, 1-Ph, 250V, Qc; Voltage Rating Kemet 90AC6261
POWER LINE FILTER, 1-PH, 250V, QC; Voltage Rating:250V; Current Rating:2A; Product Range:MR Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 250V, QC; Voltage Rating:250V; Current Rating:2A; Product Range:MR Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19936-ND 90AC6261
Product Name Power Line Filter Modules Power Line Filter, 1-Ph, 250V, Qc; Voltage Rating Kemet
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details