KEMET Electronics Corporation Fixed Inductors MPXV1D2213L100

Description
10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D2213L100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D2213L100DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D2213L100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

10µH Shielded Inductor 34A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet - 51AH5056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet
51AH5056
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet 51AH5056
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 34A; Inductance:10µH; RMS Current (Irms):34A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 34A; Inductance:10µH; RMS Current (Irms):34A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet - 51AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet
51AH5057
Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet 51AH5057
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 34A; Inductance:10µH; RMS Current (Irms):34A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, SHIELDED, 34A; Inductance:10µH; RMS Current (Irms):34A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D2213L100TR-ND 51AH5056
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, Shielded, 34A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567585P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details