KEMET Electronics Corporation Automotive 2.2uH 100KHz 31A Inductor and Choke MPXV1D1770L2R2

Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Metal 31A 0.0026Ohm DCR Automotive T/R Product overview: MPXV1D1770L2R2 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 31A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPXV1D1770L2R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Metal 31A 0.0026Ohm DCR Automotive T/R Product overview: MPXV1D1770L2R2 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 31A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPXV1D1770L2R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 100KHz 31A Inductor and Choke - 71-MPXV1D1770L2R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 31A Inductor and Choke
71-MPXV1D1770L2R2
Automotive 2.2uH 100KHz 31A Inductor and Choke 71-MPXV1D1770L2R2
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Metal 31A 0.0026Ohm DCR Automotive T/R Product overview: MPXV1D1770L2R2 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 31A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPXV1D1770L2R2 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Metal 31A 0.0026Ohm DCR Automotive T/R Product overview: MPXV1D1770L2R2 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 31A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPXV1D1770L2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-MPXV1D1770L2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1770L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1770L2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1352381-MPXV1D1770L2R2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1352381-MPXV1D1770L2R2
Inductors, Coils, Chokes - Fixed Inductors 1352381-MPXV1D1770L2R2
Win Source Part Number: 1352381-MPXV1D1770L2 R2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: KEMET Series: MPXV Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: MPXV1D1770 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.669" L x 0.673" W (17.00mm x 17.10mm) Height - Seated (Max): 0.276" (7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Metal Composite Inductance: 2.2 µH Current Rating (Amps): 31 A Current - Saturation (Isat): 34A Shielding: Shielded DC Resistance (DCR): 2.6mOhm Max Frequency - Self Resonant: 15MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1352381-MPXV1D1770L2R2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: MPXV
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: MPXV1D1770
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.669" L x 0.673" W (17.00mm x 17.10mm)
Height - Seated (Max): 0.276" (7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 2.2 µH
Current Rating (Amps): 31 A
Current - Saturation (Isat): 34A
Shielding: Shielded
DC Resistance (DCR): 2.6mOhm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet - 51AH5033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet
51AH5033
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet 51AH5033
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 31A; Inductance:2.2µH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):34A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0026ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 31A; Inductance:2.2µH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0026ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet - 51AH5032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet
51AH5032
Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet 51AH5032
INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 31A; Inductance:2.2µH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):34A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0026ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHIELDED, 31A; Inductance:2.2µH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):34A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0026ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MPXV1D1770L2R2 399-MPXV1D1770L2R2DKR-ND 1352381-MPXV1D1770L2R2 51AH5033
Product Name Automotive 2.2uH 100KHz 31A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shielded, 31A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details