KEMET Electronics Corporation Fixed Inductors MPXV1D1740L220

Description
22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1740L220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1740L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

22µH Shielded Inductor 6.5A 46.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet - 51AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet
51AH5007
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet 51AH5007
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0464ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0464ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet - 51AH5006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet
51AH5006
Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet 51AH5006
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0464ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.5A; Inductance:22µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0464ohm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR AUTOMOTIVE 22 UH, 10A, - 417-MPXV1D1740L220 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 22 UH, 10A,
417-MPXV1D1740L220
INDUCTOR AUTOMOTIVE 22 UH, 10A, 417-MPXV1D1740L220
INDUCTOR AUTOMOTIVE 22 UH, 10A,

INDUCTOR AUTOMOTIVE 22 UH, 10A,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1740L220TR-ND 51AH5007 417-MPXV1D1740L220
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 6.5A; Inductance Kemet INDUCTOR AUTOMOTIVE 22 UH, 10A,
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details