KEMET Electronics Corporation Fixed Inductors MPXV1D1264LR47

Description
470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1264LR47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1264LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1264LR47CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

470nH Shielded Inductor 38.2A 1.7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR AUTOMOTIVE 0.47 UH, 58A - 417-MPXV1D1264LR47 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 0.47 UH, 58A
417-MPXV1D1264LR47
INDUCTOR AUTOMOTIVE 0.47 UH, 58A 417-MPXV1D1264LR47
INDUCTOR AUTOMOTIVE 0.47 UH, 58A

INDUCTOR AUTOMOTIVE 0.47 UH, 58A

Supplier's Site
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet - 51AH4971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet
51AH4971
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet 51AH4971
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet - 51AH4970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet
51AH4970
Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet 51AH4970
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 38.2A; Inductance:470nH; RMS Current (Irms):38.2A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0017ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1264LR47TR-ND 417-MPXV1D1264LR47 51AH4971
Product Name Fixed Inductors INDUCTOR AUTOMOTIVE 0.47 UH, 58A Inductor, Aec-Q200, 0.47Uh, Shld, 38.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details