KEMET Electronics Corporation Fixed Inductors MPXV1D1250LR68

Description
680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1250LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250LR68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

680nH Shielded Inductor 32.7A 2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet - 51AH4941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet
51AH4941
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet 51AH4941
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet - 51AH4940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet
51AH4940
Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet 51AH4940
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 32.7A; Inductance:680nH; RMS Current (Irms):32.7A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.002ohm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR AUTOMOTIVE 0.68 UH, 45A - 417-MPXV1D1250LR68 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 0.68 UH, 45A
417-MPXV1D1250LR68
INDUCTOR AUTOMOTIVE 0.68 UH, 45A 417-MPXV1D1250LR68
INDUCTOR AUTOMOTIVE 0.68 UH, 45A

INDUCTOR AUTOMOTIVE 0.68 UH, 45A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1250LR68TR-ND 51AH4941 417-MPXV1D1250LR68
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 32.7A; Inductance Kemet INDUCTOR AUTOMOTIVE 0.68 UH, 45A
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details