KEMET Electronics Corporation Fixed Inductors MPXV1D1250L150

Description
15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1250L150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250L150CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1250L150TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

15µH Shielded Inductor 8.2A 30.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet - 51AH4949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet
51AH4949
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet 51AH4949
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet - 51AH4948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet
51AH4948
Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet 51AH4948
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 8.2A; Inductance:15µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0308ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1250L150DKR-ND 51AH4949
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, Shielded, 8.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details