KEMET Electronics Corporation Fixed Inductors MPXV1D1235LR68

Description
680nH Shielded Inductor 25.9A 2.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 25.9A 2.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1235LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 25.9A 2.9mOhm Max Nonstandard

680nH Shielded Inductor 25.9A 2.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet - 51AH4919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet
51AH4919
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet 51AH4919
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 25.9A; Inductance:680nH; RMS Current (Irms):25.9A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0029ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 25.9A; Inductance:680nH; RMS Current (Irms):25.9A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0029ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet - 51AH4918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet
51AH4918
Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet 51AH4918
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 25.9A; Inductance:680nH; RMS Current (Irms):25.9A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0029ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 25.9A; Inductance:680nH; RMS Current (Irms):25.9A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0029ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1235LR68TR-ND 51AH4919
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 25.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details