KEMET Electronics Corporation Fixed Inductors MPXV1D1235LR33

Description
330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1235LR33CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235LR33TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235LR33DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

330nH Shielded Inductor 33.4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet - 51AH4915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet
51AH4915
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet 51AH4915
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet - 51AH4914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet
51AH4914
Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet 51AH4914
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielde d; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 33.4A; Inductance:330nH; RMS Current (Irms):33.4A; Inductor Construction:Shielded; Saturation Current (Isat):55A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0018ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1235LR33CT-ND 51AH4915
Product Name Fixed Inductors Inductor, Aec-Q200, 0.33Uh, Shld, 33.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details