KEMET Electronics Corporation Fixed Inductors MPXV1D1235L4R7

Description
4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1235L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235L4R7CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1235L4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

4.7µH Shielded Inductor 10.9A 16.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet - 51AH4930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet
51AH4930
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet 51AH4930
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielde d; Saturation Current (Isat):17.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielded; Saturation Current (Isat):17.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet - 51AH4931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet
51AH4931
Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet 51AH4931
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielde d; Saturation Current (Isat):17.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 10.9A; Inductance:4.7µH; RMS Current (Irms):10.9A; Inductor Construction:Shielded; Saturation Current (Isat):17.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0164ohm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR AUTOMOTIVE 4.7 UH, 17.5 - 417-MPXV1D1235L4R7 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 4.7 UH, 17.5
417-MPXV1D1235L4R7
INDUCTOR AUTOMOTIVE 4.7 UH, 17.5 417-MPXV1D1235L4R7
INDUCTOR AUTOMOTIVE 4.7 UH, 17.5

INDUCTOR AUTOMOTIVE 4.7 UH, 17.5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1235L4R7TR-ND 51AH4930 417-MPXV1D1235L4R7
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Shld, 10.9A; Inductance Kemet INDUCTOR AUTOMOTIVE 4.7 UH, 17.5
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details