KEMET Electronics Corporation Fixed Inductors MPXV1D1054LR33

Description
330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1054LR33CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054LR33DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054LR33TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

330nH Shielded Inductor 37.3A 1.27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet - 51AH4887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet
51AH4887
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet 51AH4887
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 37.3A; Inductance:330nH; RMS Current (Irms):37.3A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.00127ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 37.3A; Inductance:330nH; RMS Current (Irms):37.3A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.00127ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet - 51AH4886 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet
51AH4886
Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet 51AH4886
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 37.3A; Inductance:330nH; RMS Current (Irms):37.3A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.00127ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 37.3A; Inductance:330nH; RMS Current (Irms):37.3A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.00127ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1054LR33CT-ND 51AH4887
Product Name Fixed Inductors Inductor, Aec-Q200, 0.33Uh, Shld, 37.3A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers