KEMET Electronics Corporation Fixed Inductors MPXV1D1054L330

Description
33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1054L330DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054L330TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1054L330CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

33µH Shielded Inductor 4.6A 80.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet - 51AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet
51AH4904
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet 51AH4904
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A; Inductance:33µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0805ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A; Inductance:33µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0805ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet - 51AH4905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet
51AH4905
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet 51AH4905
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A; Inductance:33µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0805ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A; Inductance:33µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0805ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A Rohs Compliant Kemet - 65AH8355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A Rohs Compliant Kemet
65AH8355
Inductor, Aec-Q200, 33Uh, Shielded, 4.6A Rohs Compliant Kemet 65AH8355
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33UH, SHIELDED, 4.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1054L330DKR-ND 51AH4904 65AH8355
Product Name Fixed Inductors Inductor, Aec-Q200, 33Uh, Shielded, 4.6A; Inductance Kemet Inductor, Aec-Q200, 33Uh, Shielded, 4.6A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers