KEMET Electronics Corporation Fixed Inductors MPXV1D1040L220

Description
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1040L220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet - 51AH4874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet
51AH4874
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet 51AH4874
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0761ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0761ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet - 51AH4875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet
51AH4875
Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet 51AH4875
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0761ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0761ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1040L220TR-ND 51AH4874
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 4.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-J335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details