KEMET Electronics Corporation Fixed Inductors MPXV1D1040L150

Description
15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D1040L150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L150CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D1040L150TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

15µH Shielded Inductor 5.7A 51.2mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR AUTOMOTIVE 15 UH, 8.5A, - 417-MPXV1D1040L150 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 15 UH, 8.5A,
417-MPXV1D1040L150
INDUCTOR AUTOMOTIVE 15 UH, 8.5A, 417-MPXV1D1040L150
INDUCTOR AUTOMOTIVE 15 UH, 8.5A,

INDUCTOR AUTOMOTIVE 15 UH, 8.5A,

Supplier's Site
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet - 51AH4871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet
51AH4871
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet 51AH4871
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.7A; Inductance:15µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0512ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.7A; Inductance:15µH; RMS Current (Irms):5.7A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0512ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet - 51AH4870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet
51AH4870
Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet 51AH4870
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.7A; Inductance:15µH; RMS Current (Irms):5.7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0512ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 5.7A; Inductance:15µH; RMS Current (Irms):5.7A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0512ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D1040L150DKR-ND 417-MPXV1D1040L150 51AH4871
Product Name Fixed Inductors INDUCTOR AUTOMOTIVE 15 UH, 8.5A, Inductor, Aec-Q200, 15Uh, Shielded, 5.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details