KEMET Electronics Corporation Fixed Inductors MPXV1D0830LR68

Description
680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0830LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830LR68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

680nH Shielded Inductor 20.1A 4.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet - 51AH4804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet
51AH4804
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet 51AH4804
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 20.1A; Inductance:680nH; RMS Current (Irms):20.1A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 20.1A; Inductance:680nH; RMS Current (Irms):20.1A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet - 51AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet
51AH4805
Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet 51AH4805
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 20.1A; Inductance:680nH; RMS Current (Irms):20.1A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 20.1A; Inductance:680nH; RMS Current (Irms):20.1A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0044ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0830LR68DKR-ND 51AH4804
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 20.1A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers