KEMET Electronics Corporation Fixed Inductors MPXV1D0830LR47

Description
470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0830LR47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830LR47CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

470nH Shielded Inductor 24A 3.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet - 51AH4802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet
51AH4802
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet 51AH4802
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 24A; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 24A; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet - 51AH4803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet
51AH4803
Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet 51AH4803
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 24A; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 24A; Inductance:470nH; RMS Current (Irms):24A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0031ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MPXV1D0830LR47 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPXV1D0830LR47
Fixed Inductors MPXV1D0830LR47
FIXED IND 470NH 24A 3.1 MOHM SMD

FIXED IND 470NH 24A 3.1 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0830LR47TR-ND 51AH4802 MPXV1D0830LR47
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, Shld, 24A; Inductance Kemet Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0402-J333JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details