KEMET Electronics Corporation Fixed Inductors MPXV1D0830L1R0

Description
1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0830L1R0CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830L1R0DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0830L1R0TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

1µH Shielded Inductor 17.6A 5.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet - 51AH4807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet
51AH4807
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet 51AH4807
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 17.6A; Inductance:1µH; RMS Current (Irms):17.6A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0057ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1UH, SHIELDED, 17.6A; Inductance:1µH; RMS Current (Irms):17.6A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0057ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet - 51AH4806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet
51AH4806
Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet 51AH4806
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 17.6A; Inductance:1µH; RMS Current (Irms):17.6A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0057ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1UH, SHIELDED, 17.6A; Inductance:1µH; RMS Current (Irms):17.6A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0057ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0830L1R0CT-ND 51AH4807
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, Shielded, 17.6A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details