KEMET Electronics Corporation Fixed Inductors MPXV1D0650L4R7

Description
4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0650L4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0650L4R7CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0650L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

4.7µH Shielded Inductor 6.7A 32mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet - 51AH4794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet
51AH4794
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet 51AH4794
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 6.7A; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 6.7A; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet - 51AH4795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet
51AH4795
Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet 51AH4795
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 6.7A; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 6.7A; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.032ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0650L4R7DKR-ND 51AH4794
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Shld, 6.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details