KEMET Electronics Corporation Fixed Inductors MPXV1D0630LR47

Description
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0630LR47CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0630LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0630LR47TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

470nH Shielded Inductor 18.7A 4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet - 51AH4760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet
51AH4760
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet 51AH4760
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.004ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.004ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet - 51AH4761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet
51AH4761
Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet 51AH4761
INDUCTOR, AEC-Q200, 0.47UH, SHLD, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.004ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.47UH, SHLD, 18.7A; Inductance:470nH; RMS Current (Irms):18.7A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.004ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0630LR47CT-ND 51AH4760
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, Shld, 18.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details