KEMET Electronics Corporation Fixed Inductors MPXV1D0630L220

Description
22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0630L220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0630L220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0630L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

22µH Shielded Inductor 2.7A 186.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet - 51AH4774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet
51AH4774
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet 51AH4774
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 2.7A; Inductance:22µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1863ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 2.7A; Inductance:22µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1863ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet - 51AH4775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet
51AH4775
Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet 51AH4775
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 2.7A; Inductance:22µH; RMS Current (Irms):2.7A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1863ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 2.7A; Inductance:22µH; RMS Current (Irms):2.7A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.1863ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0630L220TR-ND 51AH4774
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, Shielded, 2.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details