330nH Shielded Inductor 17.2A 4.2mOhm Max Nonstandard
330nH Shielded Inductor 17.2A 4.2mOhm Max Nonstandard
330nH Shielded Inductor 17.2A 4.2mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 17.2A; Inductance:330nH; RMS Current (Irms):17.2A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 17.2A; Inductance:330nH; RMS Current (Irms):17.2A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPXV1D0624LR33DKR-ND | 51AH4732 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 0.33Uh, Shld, 17.2A; Inductance Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Composite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |