KEMET Electronics Corporation Fixed Inductors MPXV1D0618LR33

Description
330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0618LR33DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0618LR33CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0618LR33TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

330nH Shielded Inductor 12.7A 6.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet - 51AH4710 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet
51AH4710
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet 51AH4710
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 12.7A; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 12.7A; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet - 51AH4711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet
51AH4711
Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet 51AH4711
INDUCTOR, AEC-Q200, 0.33UH, SHLD, 12.7A; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.33UH, SHLD, 12.7A; Inductance:330nH; RMS Current (Irms):12.7A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0061ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0618LR33DKR-ND 51AH4710
Product Name Fixed Inductors Inductor, Aec-Q200, 0.33Uh, Shld, 12.7A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers