KEMET Electronics Corporation Fixed Inductors MPXV1D0618LR10

Description
100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0618LR10CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0618LR10TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0618LR10DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

100nH Shielded Inductor 18.9A 2.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet - 51AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet
51AH4704
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet 51AH4704
INDUCTOR, AEC-Q200, 0.1UH, SHLD, 18.9A; Inductance:100nH; RMS Current (Irms):18.9A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0028ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.1UH, SHLD, 18.9A; Inductance:100nH; RMS Current (Irms):18.9A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0028ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet - 51AH4705 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet
51AH4705
Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet 51AH4705
INDUCTOR, AEC-Q200, 0.1UH, SHLD, 18.9A; Inductance:100nH; RMS Current (Irms):18.9A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0028ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.1UH, SHLD, 18.9A; Inductance:100nH; RMS Current (Irms):18.9A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:MPXV Series; Inductor Case / Package:-; DC Resistance Max:0.0028ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0618LR10CT-ND 51AH4704
Product Name Fixed Inductors Inductor, Aec-Q200, 0.1Uh, Shld, 18.9A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data