KEMET Electronics Corporation Fixed Inductors MPXV1D0520LR68

Description
680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0520LR68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

680nH Shielded Inductor 9.5A 12.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet - 51AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet
51AH4661
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet 51AH4661
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 9.5A; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 9.5A; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet - 51AH4660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet
51AH4660
Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet 51AH4660
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 9.5A; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 9.5A; Inductance:680nH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR AUTOMOTIVE 0.68 UH, 11A - 417-MPXV1D0520LR68 - Utmel Electronic Limited
Hong Kong, China
INDUCTOR AUTOMOTIVE 0.68 UH, 11A
417-MPXV1D0520LR68
INDUCTOR AUTOMOTIVE 0.68 UH, 11A 417-MPXV1D0520LR68
INDUCTOR AUTOMOTIVE 0.68 UH, 11A

INDUCTOR AUTOMOTIVE 0.68 UH, 11A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0520LR68TR-ND 51AH4661 417-MPXV1D0520LR68
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 9.5A; Inductance Kemet INDUCTOR AUTOMOTIVE 0.68 UH, 11A
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers