KEMET Electronics Corporation Fixed Inductors MPXV1D0520LR22

Description
220nH Shielded Inductor 15A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 15A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0520LR22TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 15A 5mOhm Max Nonstandard

220nH Shielded Inductor 15A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR22DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 15A 5mOhm Max Nonstandard

220nH Shielded Inductor 15A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520LR22CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 15A 5mOhm Max Nonstandard

220nH Shielded Inductor 15A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet - 51AH4655 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet
51AH4655
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet 51AH4655
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet - 51AH4654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet
51AH4654
Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet 51AH4654
INDUCTOR, AEC-Q200, 0.22UH, SHLD, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 0.22UH, SHLD, 15A; Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric]; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0520LR22TR-ND 51AH4655
Product Name Fixed Inductors Inductor, Aec-Q200, 0.22Uh, Shld, 15A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details