KEMET Electronics Corporation Fixed Inductors MPXV1D0520L4R7

Description
4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0520L4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520L4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520L4R7CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet - 51AH4672 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet
51AH4672
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet 51AH4672
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.4A; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.4A; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet - 51AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet
51AH4673
Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet 51AH4673
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.4A; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.4A; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0520L4R7DKR-ND 51AH4672
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Shld, 3.4A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details