KEMET Electronics Corporation Fixed Inductors MPXV1D0520L2R2

Description
2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPXV1D0520L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520L2R2CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPXV1D0520L2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

2.2µH Shielded Inductor 5.2A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet - 51AH4668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet
51AH4668
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet 51AH4668
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet - 51AH4669 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet
51AH4669
Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet 51AH4669
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 5.2A; Inductance:2.2µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:MPXV Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPXV1D0520L2R2TR-ND 51AH4668
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shld, 5.2A; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details