KEMET Electronics Corporation Fixed Inductors MPX1D2213L220

Description
22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D2213L220TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D2213L220TR-ND
Fixed Inductors 399-MPX1D2213L220TR-ND
22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D2213L220DKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D2213L220CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D2213L220CT-ND
Fixed Inductors 399-MPX1D2213L220CT-ND
22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 19.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 22A Rohs Compliant Kemet - 65AH8478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 22A Rohs Compliant Kemet
65AH8478
Inductor, 22Uh, Shielded, 22A Rohs Compliant Kemet 65AH8478
INDUCTOR, 22UH, SHIELDED, 22A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 22A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D2213L220TR-ND 65AH8478
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 22A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Surface Mount Inductors - 2567677 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N2 0201DS-8N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details