KEMET Electronics Corporation Fixed Inductors MPX1D1770LR68

Description
680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1770LR68TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770LR68TR-ND
Fixed Inductors 399-MPX1D1770LR68TR-ND
680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770LR68CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770LR68CT-ND
Fixed Inductors 399-MPX1D1770LR68CT-ND
680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770LR68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 50A 1.0465mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 52A Rohs Compliant Kemet - 65AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 52A Rohs Compliant Kemet
65AH8456
Inductor, 0.68Uh, Shielded, 52A Rohs Compliant Kemet 65AH8456
INDUCTOR, 0.68UH, SHIELDED, 52A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 52A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1770LR68TR-ND 65AH8456
Product Name Fixed Inductors Inductor, 0.68Uh, Shielded, 52A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details