6.8µH Shielded Wirewound Inductor 19.5A 6.8mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 19.5A 6.8mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 19.5A 6.8mOhm Max Nonstandard
INDUCTOR, 6.8UH, SHIELDED, 20A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-MPX1D1770L6R8TR-ND | 65AH8468 |
| Product Name | Fixed Inductors | Inductor, 6.8Uh, Shielded, 20A Rohs Compliant Kemet |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |