KEMET Electronics Corporation Fixed Inductors MPX1D1770L2R2

Description
2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1770L2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L2R2TR-ND
Fixed Inductors 399-MPX1D1770L2R2TR-ND
2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L2R2CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1770L2R2CT-ND
Fixed Inductors 399-MPX1D1770L2R2CT-ND
2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1770L2R2DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 31A 2.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 35A Rohs Compliant Kemet - 65AH8462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 35A Rohs Compliant Kemet
65AH8462
Inductor, 2.2Uh, Shielded, 35A Rohs Compliant Kemet 65AH8462
INDUCTOR, 2.2UH, SHIELDED, 35A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 35A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1770L2R2TR-ND 65AH8462
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 35A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details