KEMET Electronics Corporation Fixed Inductors MPX1D1740LR68

Description
680nH Shielded Wirewound Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 32A 2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740LR68TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740LR68TR-ND
Fixed Inductors 399-MPX1D1740LR68TR-ND
680nH Shielded Wirewound Inductor 32A 2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 32A 2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 32.5A Rohs Compliant Kemet - 65AH8443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 32.5A Rohs Compliant Kemet
65AH8443
Inductor, 680Nh, Shielded, 32.5A Rohs Compliant Kemet 65AH8443
INDUCTOR, 680NH, SHIELDED, 32.5A ROHS COMPLIANT: YES

INDUCTOR, 680NH, SHIELDED, 32.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740LR68TR-ND 65AH8443
Product Name Fixed Inductors Inductor, 680Nh, Shielded, 32.5A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details