KEMET Electronics Corporation Fixed Inductors MPX1D1740LR47

Description
470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPX1D1740LR47TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740LR47TR-ND
Fixed Inductors 399-MPX1D1740LR47TR-ND
470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740LR47CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-MPX1D1740LR47CT-ND
Fixed Inductors 399-MPX1D1740LR47CT-ND
470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPX1D1740LR47DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 34A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 36.5A Rohs Compliant Kemet - 65AH8442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 36.5A Rohs Compliant Kemet
65AH8442
Inductor, 470Nh, Shielded, 36.5A Rohs Compliant Kemet 65AH8442
INDUCTOR, 470NH, SHIELDED, 36.5A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 36.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPX1D1740LR47TR-ND 65AH8442
Product Name Fixed Inductors Inductor, 470Nh, Shielded, 36.5A Rohs Compliant Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details